MC12FD151J-F is a multilayer RF mica chip capacitor with a 500 Vdc rating and a capacitance of 150 pF, housed in the 1210 case size. It features a ±5% capacitance tolerance, operates from -55 °C to +125 °C, and is designed for high-frequency, high-power applications with excellent Q factor and stability under RF currents up to dV/dt of 20,000 V/µs. The capacitor is FR4-compatible, wave solderable, and resists thermal cracking. The 1210 case measures 3.2 mm by 2.5 mm with a height of up to 2.0 mm.
Multilayer RF Capacitors 500V
150pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 150PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD151J-F | 2002-MC12FD151J-F | MC12FD151J-F-ND | MC12FD151J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF |