The MC12FD131J-F is a multilayer RF capacitor using natural mica dielectric, designed for high-frequency, high-power applications with excellent Q factor and thermal stability. It is available in the 1210 case size, measuring 3.2 mm in length and 2.5 mm in width, and rated for 500 Vdc. The capacitance is 130 pF with a tolerance of ±5%. The component is nonmagnetic, wave solderable, FR4 compatible, and withstands a 2 mm bend test. It operates within a temperature range of -55 °C to +125 °C and exhibits no capacitance drift over time, voltage, or frequency. The part is suitable for RF instruments, power amplifiers, tuned LCR circuits, and MRI applications due to its low loss and stability.
130pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
CAP MICA 130PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD131J-F | MC12FD131J-F-ND | 2002-MC12FD131J-F | MC12FD131J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.30E-4 microF | 1.30E-4 microF |