Cornell Dubilier Mica and PTFE Capacitors MC12FD101J-TF

Description
100pF Mica Capacitor 500V 1210 (3225 Metric)
Request a Quote Datasheet
Description
100pF Mica Capacitor 500V 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD101J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FD101J-TF-ND
Mica and PTFE Capacitors MC12FD101J-TF-ND
100pF Mica Capacitor 500V 1210 (3225 Metric)

100pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Dielectric Material: Polyester, Metallized Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Mica Capacitors 2002-MC12FD101J-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FD101J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FD101J-TF
Capacitors - Mica and PTFE Capacitors MC12FD101J-TF
CAP MICA 100PF 5% 500V 1210

CAP MICA 100PF 5% 500V 1210

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12FD101J-TF-ND 2002-MC12FD101J-TF MC12FD101J-TF
Product Name Mica and PTFE Capacitors Connectors,Interconnects Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 20 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details