The MC12FA391J-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications, with a capacitance of 390 pF, a voltage rating of 100 Vdc, and a 1210 case size measuring 3.2 mm by 2.5 mm. It features a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and is compatible with FR4 boards. The capacitor exhibits high Q at UHF/VHF frequencies, resists thermal cracking, and supports wave soldering. It does not contain magnetic materials and maintains stable performance over time, voltage, and frequency.
Multilayer RF Capacitors 100V
390pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 390PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA391J-F | 2002-MC12FA391J-F | MC12FA391J-F-ND | MC12FA391J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF |