The MC12FA301J-F is a multilayer RF capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring high Q and thermal stability. It has a capacitance of 300 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and is housed in a 1210 case size measuring 3.2 mm by 2.5 mm. The component is compatible with FR4 boards, wave solderable, and operates reliably from -55 °C to +125 °C. The capacitor exhibits no change in performance over time, voltage, or frequency and supports high RF current with a dV/dt rating of 20,000 V/µs.
Multilayer RF Capacitors 100V
300pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 300PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA301J-F | 2002-MC12FA301J-F | MC12FA301J-F-ND | MC12FA301J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF |