MC12FA221J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, with a capacitance of 220 pF and a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. The capacitor supports wave soldering, withstands a 2 mm bend test, and exhibits no change in capacitance over time, voltage, or frequency. Its nonmagnetic variant is available for MRI and high-frequency applications. The operating temperature range is -55 °C to +125 °C.
220pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 220PF 5% 100V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA221J-F | 338-1112-ND | 2002-MC12FA221J-F | MC12FA221J-F | MC12FA221J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |