The MC12FA151J-F is a multilayer RF chip capacitor with a 150 pF capacitance, rated for 100 Vdc, and designed for high-frequency applications. It uses a natural mica dielectric to maintain high Q at UHF/VHF frequencies and is compatible with FR4 boards, resisting thermal cracking. The capacitor is available in the 1210 case size, measuring 3.2 mm in length and 2.5 mm in width. It has a capacitance tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The part is wave solderable and supports high RF current with a dV/dt rating of 20,000 V/µs. Nonmagnetic variants are available for MRI and other high-frequency applications. The capacitor is rock stable, showing no change in value over time, voltage, or frequency.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
150pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
CAP MICA 150PF 5% 100V 1210
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA151J-F | MC12FA151J-F | 338-1110-ND | 2002-MC12FA151J-F | MC12FA151J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |