Cornell Dubilier Mica and PTFE Capacitors MC12FA121J-TF

Description
120pF Mica Capacitor 100V 1210 (3225 Metric)
Request a Quote Datasheet
Description
120pF Mica Capacitor 100V 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA121J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FA121J-TF-ND
Mica and PTFE Capacitors MC12FA121J-TF-ND
120pF Mica Capacitor 100V 1210 (3225 Metric)

120pF Mica Capacitor 100V 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12FA121J-TF
Multilayer RF Capacitors 100V

Multilayer RF Capacitors 100V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FA121J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FA121J-TF
Capacitors - Mica and PTFE Capacitors MC12FA121J-TF
CAP MICA 120PF 5% 100V 1210

CAP MICA 120PF 5% 100V 1210

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MC12FA121J-TF-ND 2002-MC12FA121J-TF MC12FA121J-TF
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details