Cornell Dubilier Mica and PTFE Capacitors - MC12FA111J-TF MC12FA111J-TF

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 774400-MC12FA111J-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 1210 Mounting: SMD Capacitance: 110pF Tolerance: ±5% Dielectric Material: Mica Family Name: MC Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): MC12FA111JT; MC12FA111J; MC12FA111J-F; MC12FA111G-F; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 774400-MC12FA111J-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 1210 Mounting: SMD Capacitance: 110pF Tolerance: ±5% Dielectric Material: Mica Family Name: MC Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): MC12FA111JT; MC12FA111J; MC12FA111J-F; MC12FA111G-F; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA111J-TF - 774400-MC12FA111J-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC12FA111J-TF
774400-MC12FA111J-TF
Mica and PTFE Capacitors - MC12FA111J-TF 774400-MC12FA111J-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 774400-MC12FA111J-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 1210 Mounting: SMD Capacitance: 110pF Tolerance: ±5% Dielectric Material: Mica Family Name: MC Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 100V Alternative Parts (Cross-Reference): MC12FA111JT; MC12FA111J; MC12FA111J-F; MC12FA111G-F; Introduction Date: March 14, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 774400-MC12FA111J-TF
Series: MC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1210
Mounting: SMD
Capacitance: 110pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): MC12FA111JT; MC12FA111J; MC12FA111J-F; MC12FA111G-F;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FA111J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FA111J-TF
Capacitors - Mica and PTFE Capacitors MC12FA111J-TF
CAP MICA 110PF 5% 100V 1210

CAP MICA 110PF 5% 100V 1210

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 774400-MC12FA111J-TF MC12FA111J-TF
Product Name Mica and PTFE Capacitors - MC12FA111J-TF Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
Mounting Style Surface Mount Technology Surface Mount Technology; 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers