The MC12FA101J-F is a multilayer RF mica chip capacitor with a capacitance of 100 pF, a voltage rating of 100 Vdc, and a capacitance tolerance of ±5%. It is available in the 1210 case size, measuring 3.2 mm by 2.5 mm, and is compatible with FR4 PCBs. The capacitor operates from -55 °C to +125 °C and is designed for high-frequency applications, featuring high Q at UHF/VHF frequencies and resistance to thermal cracking. It supports wave soldering and exceeds a 2 mm bend test. A nonmagnetic variant (MCN) is available for MRI and similar applications.
Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
100pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 100PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA101J-F | 2002-MC12FA101J-F | MC12FA101J-F | 338-1108-ND | MC12FA101J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |