MC12EF270J-F is a 270 pF, 500 Vdc, 1210 case size mica chip capacitor designed for high-frequency RF applications, with a capacitance tolerance of ±5% and a temperature coefficient of ±25 ppm/°C. It features a natural mica dielectric for high Q at UHF/VHF frequencies, is compatible with FR4 boards, and is wave solderable. The 1210 case dimensions are 3.2 mm x 2.5 mm. It operates from -55 °C to +125 °C and exceeds a 2 mm bend test. The part is part of the MC series, which includes nonmagnetic MCN variants for MRI applications.
27pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 27PF 5% 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12EF270J-F | MC12EF270J-F-ND | 2002-MC12EF270J-F | MC12EF270J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |