The MC12EF220G-TF is a multilayer RF capacitor from the MC series, designed for high-frequency, high-power applications with a nonmagnetic option available. It features a 1210 case size measuring 3.2 mm by 2.5 mm, a 1000 Vdc rating, and a capacitance of 220 pF with a tolerance of ±2%. The capacitor uses a natural mica dielectric to maintain high Q at UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. It operates within a temperature range of -55 °C to +125 °C and exhibits no capacitance drift over time, voltage, or frequency. The part is rated for high RF current with a dV/dt of 20,000 V/µs and exceeds a 2 mm bend test. The suffix '-TF' indicates tape and reel packaging and RoHS compliance, consistent with the series' ordering system.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MC12EF220G-TF |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 2.20E-5 microF |
| Capacitance Tolerance | 2 (+/- %) |