The MC12EF180J-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications with stable performance under thermal and electrical stress. It features a 1210 case size (3.2 mm x 2.5 mm), a 1000 Vdc rated voltage, and a capacitance of 18 pF with a tolerance of ±5%. The capacitor is compatible with FR4 boards, wave solderable, and meets a 2 mm bend test. It operates from -55 °C to +125 °C and is suited for RF circuits, power amplifiers, and medical imaging systems where nonmagnetic properties may be required.
Multilayer RF Capacitors 1000V
18pF Mica Capacitor 1kV 1210 (3225 Metric)
CAP MICA 18PF 5% 1KV 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12EF180J-F | 2002-MC12EF180J-F | MC12EF180J-F-ND | MC12EF180J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |