The MC12EF120J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 1000 Vdc, and a capacitance of 12 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermally stable performance, and compatibility with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test, making it suitable for high-reliability RF applications such as power amplifiers, MRI coils, and tuned LCR circuits. It operates from -55 °C to +125 °C and is available in a tape and reel package. The part is part of the MC series, which features nonmagnetic variants for applications requiring minimal magnetic interference.
12pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 12PF 5% 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12EF120J-F | MC12EF120J-F-ND | 2002-MC12EF120J-F | MC12EF120J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF |