Cornell Dubilier Mica MC12ED300J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC12ED300J-F is a multilayer RF capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring thermal stability and RF current handling up to dV/dt of 20,000 V/µs. It has a 1210 case size (3.2 mm × 2.5 mm), a rated voltage of 500 Vdc, and a capacitance of 30 pF with a tolerance of ±5%. The capacitor operates from -55°C to +125°C, is compatible with FR4 boards, and is wave solderable. It meets a 2 mm bend test and is free from thermal cracking.

Datasheet Summary
Powered by GS/AI

The MC12ED300J-F is a multilayer RF capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring thermal stability and RF current handling up to dV/dt of 20,000 V/µs. It has a 1210 case size (3.2 mm × 2.5 mm), a rated voltage of 500 Vdc, and a capacitance of 30 pF with a tolerance of ±5%. The capacitor operates from -55°C to +125°C, is compatible with FR4 boards, and is wave solderable. It meets a 2 mm bend test and is free from thermal cracking.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC12ED300J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1344-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1344-ND
Mica and PTFE Capacitors 338-1344-ND
30pF Mica Capacitor 500V 1210 (3225 Metric)

30pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12ED300J-F
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12ED300J-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
MC12ED300J-F
Capacitors - Mica and PTFE Capacitors MC12ED300J-F
CAP MICA 30PF 5% 500V 1210

CAP MICA 30PF 5% 500V 1210

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12ED300J-F 338-1344-ND 2002-MC12ED300J-F MC12ED300J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details