The MC12ED270J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring FR4 board compatibility and resistance to thermal cracking. It has a case size of 1210 (3.2 mm × 2.5 mm), a rated voltage of 500 Vdc, and a capacitance of 27 pF with a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C and is suitable for RF instruments, power amplifiers, and tuned LCR circuits. It is wave solderable and supports a dV/dt of 20,000 V/µs. Standard nonmagnetic versions are available in the MCN series.
Multilayer RF Capacitors 500V
27pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 27PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12ED270J-F | 2002-MC12ED270J-F | MC12ED270J-F-ND | MC12ED270J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |