The MC12ED240J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 500 Vdc and a capacitance of 24 pF with a tolerance of ±5%. It uses a natural mica dielectric, providing high Q at UHF/VHF frequencies, and is compatible with FR4 boards. It is wave solderable, resists thermal cracking, and maintains stable performance over temperature, voltage, and time. It operates from -55 °C to +125 °C with dimensions of 3.2 mm in length and 2.5 mm in width.
Multilayer RF Capacitors 500V
24pF Mica Capacitor 500V 1210 (3225 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 24PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12ED240J-F | 2002-MC12ED240J-F | MC12ED240J-F-ND | MC12ED240J-F | MC12ED240J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF | 2.40E-5 microF |