The MC12ED220J-F is a multilayer RF mica capacitor in a 1210 case size, rated for 500 Vdc, with a capacitance of 22 pF and a tolerance of ±5%. It operates from -55°C to +125°C and is designed for high-frequency applications, offering high Q, resistance to thermal cracking, and compatibility with FR4 boards. The part is wave solderable and meets the 2 mm bend test. Flexible electrodes and a nonmagnetic option are available in the MCN variant. Capacitance values for this series range from 0.5 pF to 2,200 pF across case sizes 0805, 1210, 1812, and 2220, with physical dimensions of 3.2 mm × 2.5 mm for the 1210 case.
22pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
CAP MICA 22PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12ED220J-F | 338-4114-ND | 2002-MC12ED220J-F | MC12ED220J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |