The MC12ED200J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 500 Vdc, and a capacitance of 20 pF with ±5% tolerance. It is constructed with natural mica dielectric, offering high Q at UHF/VHF frequencies and resistance to thermal cracking, making it compatible with FR4 boards. The capacitor supports wave soldering, withstands a 2 mm bend test, and exhibits no change in performance over time, voltage, or frequency. It operates from -55 °C to +125 °C and is suitable for RF applications including power amplifiers, tuned LCR circuits, and mobile radio systems.
Multilayer RF Capacitors 500V
20pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 20PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12ED200J-F | 2002-MC12ED200J-F | MC12ED200J-F-ND | MC12ED200J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF |