The MC12ED150J-F is a multilayer RF capacitor with a 1210 case size, rated for 500 Vdc and a capacitance of 15 pF, manufactured using natural mica dielectric for high-Q performance at UHF/VHF frequencies. It is compatible with FR4 boards, wave solderable, and designed for stable operation over the temperature range of -55°C to +125°C. The part exhibits a capacitance tolerance of ±5% and is certified for a 2 mm bend test. The capacitor supports high RF current with a dv/dt rating of 20,000 V/µs and shows no change in capacitance over time, voltage, or frequency.
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
15pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 15PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12ED150J-F | 2002-MC12ED150J-F | MC12ED150J-F | 338-1106-ND | MC12ED150J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |