The MC12ED120J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 500 Vdc, and a capacitance of 120 pF with a tolerance of ±5%. It features a nonmagnetic mica dielectric, operates from -55 °C to +125 °C, and is designed for high-frequency applications requiring high Q, RF current handling, and thermal stability. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. Its physical dimensions are 3.2 mm in length and 2.5 mm in width, with a height of 2.0 mm. Available in taped and reel packaging.
12pF Mica Capacitor 500V 1210 (3225 Metric)
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926059-MC12ED120J-F
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 12 pF Mica Capacitor 500 V 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Bulk
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020
CAP MICA 12PF 5% 500V 1210 Product overview: MC12ED120J-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC12ED120J-F can be used for catalog matching and distributor lookup.
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 12PF 5% 500V 1210
| Cornell Dubilier | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12ED120J-F | MC12ED120J-F-ND | 926059-MC12ED120J-F | 64-MC12ED120J-F | 2002-MC12ED120J-F | MC12ED120J-F | MC12ED120J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MC12ED120J-F | 12PF 500V Capacitor | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||||
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF | 1.20E-5 microF |