Cornell Dubilier Mica and PTFE Capacitors MC12CF090C-F

Description
9pF Mica Capacitor 1kV 1210 (3225 Metric)
Request a Quote Datasheet
Description
9pF Mica Capacitor 1kV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CF090C-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12CF090C-F-ND
Mica and PTFE Capacitors MC12CF090C-F-ND
9pF Mica Capacitor 1kV 1210 (3225 Metric)

9pF Mica Capacitor 1kV 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12CF090C-F
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12CF090C-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12CF090C-F
Capacitors - Mica and PTFE Capacitors MC12CF090C-F
CAP MICA 9PF 0.25PF 1KV 1210

CAP MICA 9PF 0.25PF 1KV 1210

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MC12CF090C-F-ND 2002-MC12CF090C-F MC12CF090C-F
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details