Cornell Dubilier Mica and PTFE Capacitors MC12CF080C-F

Description
8pF Mica Capacitor 1kV 1210 (3225 Metric)
Request a Quote Datasheet
Description
8pF Mica Capacitor 1kV 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CF080C-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12CF080C-F-ND
Mica and PTFE Capacitors MC12CF080C-F-ND
8pF Mica Capacitor 1kV 1210 (3225 Metric)

8pF Mica Capacitor 1kV 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12CF080C-F
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12CF080C-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12CF080C-F
Capacitors - Mica and PTFE Capacitors MC12CF080C-F
CAP MICA 8PF 0.25PF 1KV 1210

CAP MICA 8PF 0.25PF 1KV 1210

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MC12CF080C-F-ND 2002-MC12CF080C-F MC12CF080C-F
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details