The MC12CF040D-F is a multilayer mica RF capacitor designed for high-frequency, high-voltage applications up to 1000 Vdc. It has a capacitance of 4.0 pF with a tolerance of ±0.5 pF, a case size of 1210, and is compatible with FR4 boards. The capacitor supports operating temperatures from −55 °C to +125 °C, exhibits low loss and high Q at RF frequencies, and is rated for a dV/dt of 20,000 V/µs. The surface-mount package measures 3.2 mm by 2.5 mm with a maximum height of 2.0 mm. It is wave solderable and designed for stable performance across time, voltage, and frequency.
4pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 4PF 0.5PF 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF040D-F | MC12CF040D-F-ND | 2002-MC12CF040D-F | MC12CF040D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF |