The MC12CF030D-F is a multilayer RF mica capacitor designed for high-frequency, high-voltage applications, with a 500 Vdc rating and a capacitance of 3.0 pF in a 1210 case size. It features a ±0.5 pF tolerance, operates from -55 °C to +125 °C, and is compatible with FR4 boards. The capacitor supports wave soldering, resists thermal cracking, and exhibits a high Q factor at UHF/VHF frequencies. Its physical dimensions are 3.2 mm in length and 2.5 mm in width, matching the 1210 case size specification.
Multilayer RF Capacitors 1000V
3pF Mica Capacitor 1kV 1210 (3225 Metric)
CAP MICA 3PF 0.5PF 1KV 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF030D-F | 2002-MC12CF030D-F | MC12CF030D-F-ND | MC12CF030D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF |