MC12CD070D-F is a multilayer RF mica capacitor with a 7 pF capacitance, rated for 500 Vdc, in a 1210 case size (3.2 mm × 2.5 mm), designed for high-frequency applications with high-Q performance, thermal crack resistance, and compatibility with FR4 boards. It supports wave soldering, exhibits no capacitance drift with time, voltage, or frequency, and has a temperature range of -55 °C to +125 °C.
Multilayer RF Capacitors 500V
7pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 7PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD070D-F | 2002-MC12CD070D-F | MC12CD070D-F-ND | MC12CD070D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF |