The MC12CD050D-F is a multilayer RF capacitor with a 500 Vdc rating and a capacitance of 5.0 pF in a 1210 case size, designed for high-frequency applications with natural mica dielectric providing high Q and thermal stability. It supports wave soldering, is compatible with FR4 boards, and withstands a 2 mm bend test. The capacitor operates from -55 ºC to +125 ºC and features a capacitance tolerance of ±0.5 pF. Its dimensions are 3.2 mm x 2.5 mm with a maximum height of 2.0 mm.
Multilayer RF Capacitors 500V
5pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 5PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD050D-F | 2002-MC12CD050D-F | 338-1104-ND | MC12CD050D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF |