The MC12CD040D-F is a multilayer RF chip capacitor with a 0805 case size, a rated voltage of 500 Vdc, and a capacitance of 4.0 pF. It uses a natural mica dielectric, providing high Q at UHF/VHF frequencies and thermal stability. The capacitor is FR4 compatible, wave solderable, and withstands a 2 mm bend test. It operates across a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±0.5 pF. Nonmagnetic variants are available for MRI applications.
Multilayer RF Capacitors 500V
4pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 4PF 0.5PF 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD040D-F | 2002-MC12CD040D-F | MC12CD040D-F-ND | MC12CD040D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF |