Cornell Dubilier Mica MC12CD020D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC12CD020D-F is a multilayer RF mica capacitor in a 1210 case size, rated for 500 Vdc and offering a capacitance of 2.0 pF with a tolerance of ±0.5 pF. It features a temperature coefficient of ±100 ppm/°C, is compatible with FR4 boards, wave solderable, and supports high RF current with a dV/dt rating of 20,000 V/µs. The capacitor operates from -55°C to +125°C and measures 3.2 mm by 2.5 mm. It is designed for high-frequency RF applications including power amplifiers, RF instruments, and tuned LCR circuits.

Datasheet Summary
Powered by GS/AI

The MC12CD020D-F is a multilayer RF mica capacitor in a 1210 case size, rated for 500 Vdc and offering a capacitance of 2.0 pF with a tolerance of ±0.5 pF. It features a temperature coefficient of ±100 ppm/°C, is compatible with FR4 boards, wave solderable, and supports high RF current with a dV/dt rating of 20,000 V/µs. The capacitor operates from -55°C to +125°C and measures 3.2 mm by 2.5 mm. It is designed for high-frequency RF applications including power amplifiers, RF instruments, and tuned LCR circuits.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC12CD020D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Hi-Q Mica Capacitors - MC12CD020D-F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC12CD020D-F
Hi-Q Mica Capacitors MC12CD020D-F
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Mica Capacitors 2002-MC12CD020D-F
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12CD020D-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12CD020D-F-ND
Mica and PTFE Capacitors MC12CD020D-F-ND
2pF Mica Capacitor 500V 1210 (3225 Metric)

2pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12CD020D-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12CD020D-F
Capacitors - Mica and PTFE Capacitors MC12CD020D-F
CAP MICA 2PF 0.5PF 500V 1210

CAP MICA 2PF 0.5PF 500V 1210

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MC12CD020D-F MC12CD020D-F 2002-MC12CD020D-F MC12CD020D-F-ND MC12CD020D-F
Product Name Mica Hi-Q Mica Capacitors Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 2.00E-6 microF 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers