The MC08FA750J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 75 pF with a tolerance of ±5%. It uses a natural mica dielectric, enabling high-Q performance at UHF/VHF frequencies and compliance with FR4 board soldering processes. The capacitor is nonmagnetic by default, supports thermal stability, and exhibits no capacitance drift with time, voltage, or frequency. It is designed for RF applications such as power amplifiers, tuned LCR circuits, and mobile radio systems, and is surge-resistant with a dV/dt capability of 20,000 V/µs.
Datasheet Summary Powered by GS/AI
The MC08FA750J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 75 pF with a tolerance of ±5%. It uses a natural mica dielectric, enabling high-Q performance at UHF/VHF frequencies and compliance with FR4 board soldering processes. The capacitor is nonmagnetic by default, supports thermal stability, and exhibits no capacitance drift with time, voltage, or frequency. It is designed for RF applications such as power amplifiers, tuned LCR circuits, and mobile radio systems, and is surge-resistant with a dV/dt capability of 20,000 V/µs.