The MC08FA500J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a nonmagnetic option suitable for MRI and other sensitive environments. It uses a natural mica dielectric to maintain high Q above UHF/VHF frequencies, resists thermal cracking, and is compatible with FR4 boards. The part is rated for 100 Vdc, operates from -55°C to +125°C, and has a capacitance of 50 pF with a tolerance of ±5%. It is housed in the 0805 case size, measuring 2.0 mm by 1.25 mm, and is wave solderable. The capacitor supports RF currents with a dV/dt rating of 20,000 V/µs and exhibits no drift over time, voltage, or frequency.
Datasheet Summary Powered by GS/AI
The MC08FA500J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a nonmagnetic option suitable for MRI and other sensitive environments. It uses a natural mica dielectric to maintain high Q above UHF/VHF frequencies, resists thermal cracking, and is compatible with FR4 boards. The part is rated for 100 Vdc, operates from -55°C to +125°C, and has a capacitance of 50 pF with a tolerance of ±5%. It is housed in the 0805 case size, measuring 2.0 mm by 1.25 mm, and is wave solderable. The capacitor supports RF currents with a dV/dt rating of 20,000 V/µs and exhibits no drift over time, voltage, or frequency.