The MC08FA430J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 43 pF with a tolerance of ±5%. It uses a natural mica dielectric, enabling high Q at UHF/VHF frequencies and immunity to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and meets a 2 mm bend test. Its operating temperature range is -55°C to +125°C. The case dimensions are 2.0 mm length by 1.25 mm width.
Multilayer RF Capacitors 100V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777887-MC08FA430J-F
Series: MC
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 0805
Mounting: SMD
Capacitance: 43pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.055" (1.40mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): MC08FA430J; MC08FA430JT; MC08FA430J-TF; MC08FA430G-TF;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
43pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 43PF 5% 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08FA430J-F | 2002-MC08FA430J-F | 777887-MC08FA430J-F | MC08FA430J-F-ND | MC08FA430J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors - MC08FA430J-F | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.30E-5 microF | 4.30E-5 microF | 4.30E-5 microF |