Cornell Dubilier Mica MC08FA101J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC08FA101J-F is a multilayer RF chip capacitor with a 100 pF capacitance, 100 Vdc rating, and ±5% tolerance, designed for high-frequency applications requiring low loss and high stability. It uses a natural mica dielectric with high Q at UHF/VHF frequencies and is compatible with FR4 boards. The component is in a 0805 case size, measuring 2.0 mm by 1.25 mm, and is wave solderable. It operates from -55 °C to +125 °C and exhibits no capacitance drift with time, voltage, or frequency. Nonmagnetic versions are available for MRI applications.

Datasheet Summary
Powered by GS/AI

The MC08FA101J-F is a multilayer RF chip capacitor with a 100 pF capacitance, 100 Vdc rating, and ±5% tolerance, designed for high-frequency applications requiring low loss and high stability. It uses a natural mica dielectric with high Q at UHF/VHF frequencies and is compatible with FR4 boards. The component is in a 0805 case size, measuring 2.0 mm by 1.25 mm, and is wave solderable. It operates from -55 °C to +125 °C and exhibits no capacitance drift with time, voltage, or frequency. Nonmagnetic versions are available for MRI applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC08FA101J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MC08FA101J-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers