The MC08ED200J-F is a multilayer RF mica capacitor with a capacitance of 20 pF, rated for 100 Vdc, and housed in a 0805 surface-mount package measuring 2.0 mm by 1.25 mm. It features a capacitance tolerance of ±5%, a temperature coefficient of ±50 ppm/°C, and operates from -55 °C to +125 °C. Designed for high-frequency applications, it offers high Q-factor, resistance to thermal cracking, and compatibility with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test, making it suitable for demanding RF environments such as power amplifiers, tuned LCR circuits, and mobile radio systems.
Datasheet Summary Powered by GS/AI
The MC08ED200J-F is a multilayer RF mica capacitor with a capacitance of 20 pF, rated for 100 Vdc, and housed in a 0805 surface-mount package measuring 2.0 mm by 1.25 mm. It features a capacitance tolerance of ±5%, a temperature coefficient of ±50 ppm/°C, and operates from -55 °C to +125 °C. Designed for high-frequency applications, it offers high Q-factor, resistance to thermal cracking, and compatibility with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test, making it suitable for demanding RF environments such as power amplifiers, tuned LCR circuits, and mobile radio systems.