Cornell Dubilier Mica and PTFE Capacitors MC08EA220J

Description
22pF Mica Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF Mica Capacitor 100V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-1037-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1037-ND
Mica and PTFE Capacitors 338-1037-ND
22pF Mica Capacitor 100V 0805 (2012 Metric)

22pF Mica Capacitor 100V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC08EA220J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC08EA220J
Capacitors - Mica and PTFE Capacitors MC08EA220J
CAP MICA 22PF 5% 100V 0805

CAP MICA 22PF 5% 100V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338-1037-ND MC08EA220J
Product Name Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details