MC08EA200J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, with a capacitance of 20 pF and a tolerance of ±5%. It is constructed with a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal cracking resistance, and FR4 board compatibility. The device supports wave soldering and withstands a dV/dt of 20,000 V/µs. The case dimensions are 2.0 mm in length and 1.25 mm in width, with a maximum height of 0.9 mm. It operates over a temperature range of −55 °C to +125 °C.
Multilayer RF Capacitors 100V
20pF Mica Capacitor 100V 0805 (2012 Metric)
Win Source Part Number: 997990-MC08EA200J-F
Category: Capacitors>Mica and PTFE Capacitors
Series: MC
Features: RF, High Q, Low Loss
Package: Bulk
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 20 pF
Tolerance: ±5%
Voltage - Rated: 100 V
Dielectric Material: Mica
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1101,MC08EA200JF
CAP MICA 20PF 5% 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA200J-F | 2002-MC08EA200J-F | 338-1101-ND | 997990-MC08EA200J-F | MC08EA200J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF | 2.00E-5 microF |