The MC08EA150J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring thermal stability and high Q. It is housed in a 0805 case measuring 2.0 mm by 1.25 mm and has a capacitance of 15 pF with a tolerance of ±5%. The part is rated for 100 Vdc and supports a temperature range of -55°C to +125°C. It is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. The capacitor exhibits no change in value over time, voltage, or frequency and supports a dV/dt of 20,000 V/µs.
Win Source Part Number: 1080200-MC08EA150J-F
Category: Capacitors>Mica and PTFE Capacitors
Series: MC
Features: RF, High Q, Low Loss
Package: Bulk
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 100 V
Dielectric Material: Mica
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MC12ED150J-F; MC12ED150J-TF; CD15CD150JO3F; CD5CC150JO3F; CD10CD150JO3F; MIN02-002CC150J-FMC0
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: MC08EA150JF,338-1100
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
15pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 15PF 5% 100V 0805
| Cornell Dubilier | Win Source Electronics | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA150J-F | 1080200-MC08EA150J-F | MC08EA150J-F | 338-1100-ND | 2002-MC08EA150J-F | MC08EA150J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |