The MC08EA120J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 12 pF with a tolerance of ±5%. It uses a natural mica dielectric, operates from -55 °C to +125 °C, and is designed for high-frequency applications requiring high Q and resistance to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. It is part of a series with nonmagnetic variants available for MRI and other high-frequency applications.
Multilayer RF Capacitors 100V
12pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 12PF 5% 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA120J-F | 2002-MC08EA120J-F | MC08EA120J-F-ND | MC08EA120J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 1.20E-5 microF |