The MC08CD100D-F is a multilayer RF mica chip capacitor rated for 500 Vdc, with a capacitance of 10 pF and a tolerance of ±0.5 pF, housed in a 0805 case size. It operates over a temperature range of -55 °C to +125 °C, features FR4 board compatibility, and is free from thermal cracking. The capacitor supports high RF current with a dV/dt rating of 20,000 V/µs, exhibits high Q at UHF/VHF frequencies, and has no capacitance drift with time, voltage, or frequency. The case dimensions are 2.0 mm in length and 1.25 mm in width, with a maximum height of 0.9 mm. It is wave solderable and suitable for high-frequency applications such as RF instruments, power amplifiers, and tuned LCR circuits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MC08CD100D-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |