Cornell Dubilier Mica MC08CD060D-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC08CD060D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 500 Vdc and a capacitance of 6.0 pF, using a natural mica dielectric for high-Q performance at UHF/VHF frequencies. It is compatible with FR4 boards, wave solderable, and operates within a temperature range of -55 °C to +125 °C. The part is part of the MC series designed for high-frequency, high-power RF applications including power amplifiers and RF instruments. Physical dimensions are 2.0 mm × 1.25 mm (max. × min.).

Datasheet Summary
Powered by GS/AI

The MC08CD060D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 500 Vdc and a capacitance of 6.0 pF, using a natural mica dielectric for high-Q performance at UHF/VHF frequencies. It is compatible with FR4 boards, wave solderable, and operates within a temperature range of -55 °C to +125 °C. The part is part of the MC series designed for high-frequency, high-power RF applications including power amplifiers and RF instruments. Physical dimensions are 2.0 mm × 1.25 mm (max. × min.).

Suppliers

Company
Product
Description
Supplier Links
Mica - MC08CD060D-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MC08CD060D-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M050K042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers