The MC08CA0R5D-F is a 0805 case size mica chip capacitor rated for 100 Vdc with a capacitance of 0.5 pF and a tolerance of ±0.1 pF, designed for high-frequency RF applications. It features a temperature range of -55 ºC to +125 ºC, exhibits high Q at UHF/VHF frequencies, is compatible with FR4 boards, and resists thermal cracking. The part is wave solderable and supports a dV/dt of 20,000 V/µs. Its physical dimensions are 2.0 mm in length and 1.25 mm in width.
Datasheet Summary Powered by GS/AI
The MC08CA0R5D-F is a 0805 case size mica chip capacitor rated for 100 Vdc with a capacitance of 0.5 pF and a tolerance of ±0.1 pF, designed for high-frequency RF applications. It features a temperature range of -55 ºC to +125 ºC, exhibits high Q at UHF/VHF frequencies, is compatible with FR4 boards, and resists thermal cracking. The part is wave solderable and supports a dV/dt of 20,000 V/µs. Its physical dimensions are 2.0 mm in length and 1.25 mm in width.