MC08CA070D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 7.0 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, enabling high Q at UHF/VHF frequencies and resistance to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and withstands a 2 mm bend test. It operates within a temperature range of -55 ºC to +125 ºC and exhibits no capacitance drift over time, voltage, or frequency. The case dimensions are 2.0 mm in length and 1.25 mm in width, with a height of 0.55 mm and minimum/maximum termination dimensions of 0.2 mm to 0.9 mm. Nonmagnetic variants are not applicable to this specific part number.
Multilayer RF Capacitors 100V
7pF Mica Capacitor 100V 0805 (2012 Metric)
CAP MICA 7PF 0.5PF 100V 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA070D-F | 2002-MC08CA070D-F | MC08CA070D-F-ND | MC08CA070D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-6 microF | 7.00E-6 microF |