The MC08CA020D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and a capacitance of 2.0 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, thermal crack resistance, and compatibility with FR4 boards. The part is wave solderable and supports a temperature range of -55 °C to +125 °C. Its physical dimensions are 2.0 mm in length and 1.25 mm in width, with a height ranging from 0.9 mm to 1.4 mm. The capacitor is nonmagnetic by default and exhibits no capacitance drift over time, voltage, or frequency. It is designed for high RF current applications with a dV/dt rating of 20,000 V/μs.
2pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 2PF 0.5PF 100V 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08CA020D-F | 338-1096-ND | 2002-MC08CA020D-F | MC08CA020D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |