560µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 355mOhm @ 120Hz 1000 Hrs @ 85°C
85 ºC Radial Snap-In Aluminum Electrolytic Capacitors 560µF 200V
CAP ALUM 560UF 20% 200V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | LPX561M200C5P3-ND | 2002-LPX561M200C5P3 | LPX561M200C5P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |