CAP ALUM 270UF 20% 450V SNAP
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | LPX271M450E4P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Applications | General Purpose; General Purpose |
| Capacitance Type | Fixed |
| Features | Polarized |