Cornell Dubilier Aluminum Electrolytic Capacitors LPW822M1HO50V-W

Description
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW822M1HO50V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW822M1HO50V-W-ND
Aluminum Electrolytic Capacitors LPW822M1HO50V-W-ND
8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 1000 Hrs @ 85°C

8200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 61mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW822M1HO50V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW822M1HO50V-W
Capacitors - Aluminum Electrolytic Capacitors LPW822M1HO50V-W
CAP ALUM 8200UF 20% 50V SNAP

CAP ALUM 8200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW822M1HO50V-W-ND LPW822M1HO50V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details