Cornell Dubilier Aluminum Electrolytic Capacitors LPW682M1CN25V-W

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW682M1CN25V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW682M1CN25V-W-ND
Aluminum Electrolytic Capacitors LPW682M1CN25V-W-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 120Hz 1000 Hrs @ 85°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 122mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW682M1CN25V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW682M1CN25V-W
Capacitors - Aluminum Electrolytic Capacitors LPW682M1CN25V-W
CAP ALUM 6800UF 20% 16V SNAP

CAP ALUM 6800UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW682M1CN25V-W-ND LPW682M1CN25V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details