Cornell Dubilier Aluminum Electrolytic Capacitors LPW472M1HN40V-W

Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW472M1HN40V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW472M1HN40V-W-ND
Aluminum Electrolytic Capacitors LPW472M1HN40V-W-ND
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 1000 Hrs @ 85°C

4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 106mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW472M1HN40V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW472M1HN40V-W
Capacitors - Aluminum Electrolytic Capacitors LPW472M1HN40V-W
CAP ALUM 4700UF 20% 50V SNAP

CAP ALUM 4700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW472M1HN40V-W-ND LPW472M1HN40V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers