Cornell Dubilier Aluminum Electrolytic Capacitors LPW223M1CQ30V-W

Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW223M1CQ30V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW223M1CQ30V-W-ND
Aluminum Electrolytic Capacitors LPW223M1CQ30V-W-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm @ 120Hz 1000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW223M1CQ30V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW223M1CQ30V-W
Capacitors - Aluminum Electrolytic Capacitors LPW223M1CQ30V-W
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW223M1CQ30V-W-ND LPW223M1CQ30V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers