Cornell Dubilier Aluminum Electrolytic Capacitors LPW222M2AO45V-W

Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LPW222M2AO45V-W-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LPW222M2AO45V-W-ND
Aluminum Electrolytic Capacitors LPW222M2AO45V-W-ND
2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 85°C

2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 188mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LPW222M2AO45V-W - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LPW222M2AO45V-W
Capacitors - Aluminum Electrolytic Capacitors LPW222M2AO45V-W
CAP ALUM 2200UF 20% 100V SNAP

CAP ALUM 2200UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number LPW222M2AO45V-W-ND LPW222M2AO45V-W
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details